Win Source Part Number: 1376043-8125J83ZBE33
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 60 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8020
Package: Tray
Product Status: Active
Features: Tactile Feedback
Base Product Number: 8125J83
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Square, Button, Flush
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm
Electrical Life: 60,000 Cycles
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Pushbutton
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376043-8125J83ZBE33 | 108-8125J83ZBE33-ND | 8125J83ZBE33 | 8125J83ZBE33 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |