C&K Components Pushbutton Switches 8121SD3V3GE

Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1613-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1613-ND
Pushbutton Switches CKN1613-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8121SD3V3GE
Pushbutton Switches 8121SD3V3GE
Pushbutton Switches Switch Pb Spdt 1A Plngr W/Vbrkt

Pushbutton Switches Switch Pb Spdt 1A Plngr W/Vbrkt

Buy Now Datasheet
Switches - Pushbutton Switches - 8121SD3V3GE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8121SD3V3GE
Switches - Pushbutton Switches 8121SD3V3GE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site
Pb Sw, Spdt, 1A, 120Vac, Tht; Product Range C&k Components - 37AH7816 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 1A, 120Vac, Tht; Product Range C&k Components
37AH7816
Pb Sw, Spdt, 1A, 120Vac, Tht; Product Range C&k Components 37AH7816
PB SW, SPDT, 1A, 120VAC, THT; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:1A RoHS Compliant: Yes

PB SW, SPDT, 1A, 120VAC, THT; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1613-ND 8121SD3V3GE 8121SD3V3GE 37AH7816
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spdt, 1A, 120Vac, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Pushbutton - 922143 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Micro switches - M 6900 - M 6900-10-5-80M-1038 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details