The 8121SHZGE is a snap-acting momentary pushbutton switch from the 8020 series, designed for applications in telecommunications equipment and computer peripherals. It features a single pole double throw (SPDT) configuration with a contact rating of 1 Amp at 120 V AC or 28 V DC. The switch is rated for 60,000 make-and-break cycles at full load, ensuring durability in demanding environments. This model includes an epoxy terminal seal, making it compatible with bottom wash cleaning methods, which is beneficial for maintaining reliability in various applications. The operating temperature range is from -30°C to 75°C, allowing for versatility in different environmental conditions. The switch is constructed with materials that are flame retardant and RoHS compliant, ensuring safety and environmental standards are met. The 8121SHZGE is available with various termination options, including PC through-hole and solder lug configurations, providing flexibility for integration into different designs. Its positive tactile feel enhances user interaction, making it suitable for instrumentation and control applications.
Manufacturer: C&K Components
Win Source Part Number: 847671-8121SHZGE
Series: 8020
Features: Pushbutton Switch
Package: Bulk
Family Name: 8121SH
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Other Part Number: CKN4011, *8121SHZGE, 2266-8121SHZGE
Pushbutton Switch SPDT Standard Panel Mount, Rear
Snap-Acting Momentary Pushbutton Switches, Panel Mount
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.
8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.
8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Bushing:1⁄4-40 uns-2 A. Terminal Spacing: 0.185".
Pushbutton switches has its applications for instrumentation, computer peripherals and telecommunication equipment.
SWITCH, SPDT, 1A, 120VAC, PANEL, ON-MOM; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8020 Series; RoHS Compliant: Yes
PB SW, SPDT, 1A, 120V, PANEL; Product Range:8020 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:1A RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 1A 120V
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches ON-(ON) SPDT SLDR MT
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 847671-8121SHZGE | CKN4011-ND | 70128327 | 95W4050 | 37AH7855 | 8121SHZGE | 8121SHZGE | 8121SHZGE |
| Product Name | Pushbutton Switches - 8121SHZGE | Pushbutton Switches | Switch, Pushbutton, Panel Mounted, SPDT, On-Mom., 1 Amp @ 120VAC or 28VDC | Switch, Spdt, 1A, 120Vac, Panel, On-Mom; Switch Operation C&k Components | Pb Sw, Spdt, 1A, 120V, Panel; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||||
| Switch Function | Momentary Contact | On-(On) | On-(On) | On-(On) | Momentary Contact | On-Mom | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug | Solder Lug | ||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |