SWITCH PUSH SPST-NO 1A 120V
Pushbutton Switches (ON) OFF SPDT 1A 120VAC 28VDC 0.4W
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37AH8391 | 8532SZQE3 | 8532SZQE3 |
| Product Name | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 1 amps | 1 amps |