Pushbutton Switch DPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON DPDT 1A 120V
Pushbutton Switches DPDT P/B (MOMN)
PB SWITCH, DPDT, 1A, 120VAC, SOLDER LUG; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:8020 Series; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10611-ND | 8221SYZGE | 8221SYZGE | 82AC4643 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpdt, 1A, 120Vac, Solder Lug; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals; Solder Lug |
| Max Current Rating | 1 amps | 1 amps | 1 amps |