SWITCH PUSH SPST-NC 1A 120V
Pushbutton Switches Pushbutton
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8534T1ZQE3 | 37AH8444 | 8534T1ZQE3 |
| Product Name | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Lug | |
| Max Current Rating | 1 amps | 1 amps |