C&K Components Switches - Pushbutton Switches 8125J82CBE22

Description
Win Source Part Number: 1376055-8125J82CBE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 59 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125J82 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Square, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 60,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376055-8125J82CBE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 59 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125J82 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Square, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 60,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376055-8125J82CBE22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376055-8125J82CBE22
Switches - Pushbutton Switches 1376055-8125J82CBE22
Win Source Part Number: 1376055-8125J82CBE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 59 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125J82 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Square, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 60,000 Cycles

Win Source Part Number: 1376055-8125J82CBE22
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 59 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8020
Package: Tray
Product Status: Active
Features: Tactile Feedback
Base Product Number: 8125J82
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Square, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Pushbutton Switches - 108-8125J82CBE22-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-8125J82CBE22-ND
Pushbutton Switches 108-8125J82CBE22-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8125J82CBE22
Pushbutton Switches 8125J82CBE22
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Switches - Pushbutton Switches - 8125J82CBE22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125J82CBE22
Switches - Pushbutton Switches 8125J82CBE22
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376055-8125J82CBE22 108-8125J82CBE22-ND 8125J82CBE22 8125J82CBE22
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins
Operating Temp -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2213764-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JBM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details