SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches SWITCH PUSH BUTTON SPDT ROUND
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8168S1H9AV2BE1 | 8168S1H9AV2BE1 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Max AC Voltage Rating | 20 volts | 250 volts |