Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches Switch Pb Spdt 1A Solder Lug
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1627-ND | 8121SY4ZGE | 8121SY4ZGE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |
| Max Current Rating | 1 amps | 1 amps | 1 amps |