Pushbutton Switch SPDT Standard Panel Mount, Rear
PB SW, SPDT, 6A, 120VAC, PANEL, BLACK; Product Range:8060 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:120VRoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 6A 120V; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:6A; Switch Terminals:Solder Lug; Product Range:8060 Series; SVHC:Lead RoHS Compliant: Yes
Pushbutton Switches ON-ON SPDT SLDR MNT
SWITCH PUSHBUTTON SPDT 6A 120V
Alternate Action and Momentary Pushbutton Switches
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.
8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.
8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Bushing: 1⁄4-40 uns-2 amps.
Pushbutton switches has its applications in instrumentation, computers and peripherals, telecommunication and networking equipment.
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4016-ND | 37AH8022 | 79X5969 | 8161SHZQE2 | 8161SHZQE2 | 70128365 |
| Product Name | Pushbutton Switches | Pb Sw, Spdt, 6A, 120Vac, Panel, Black; Product Range C&k Components | Switch Pushbutton Spdt 6A 120V; Switch Operation C&k Components | Pushbutton Switches | Switches - Pushbutton Switches | Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC; 3A@250VAC, SPDT, ON-ON |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | On-On | On-On | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Lug | Solder Terminals | Solder Terminals | |
| Max Current Rating | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |