C&K Components Pushbutton Switches 8225J81ZBE22

Description
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4028-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4028-ND
Pushbutton Switches CKN4028-ND
Pushbutton Switch DPDT Standard Panel Mount, Snap-In

Pushbutton Switch DPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8225J81ZBE22
Pushbutton Switches 8225J81ZBE22
Pushbutton Switches ON-MOM DPDT SLDR

Pushbutton Switches ON-MOM DPDT SLDR

Buy Now Datasheet
Switch, PNL-MNT, Pushbutton, DPDT, ON-MOM., Snap Action MOM /CAP AND BEZEL - 70128394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PNL-MNT, Pushbutton, DPDT, ON-MOM., Snap Action MOM /CAP AND BEZEL
70128394
Switch, PNL-MNT, Pushbutton, DPDT, ON-MOM., Snap Action MOM /CAP AND BEZEL 70128394
SPDT Contact Form, Snap-Acting Momentary Pushbutton Switches Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated. A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED. Panel Cut Out: 0.500 × 0.600". All models have epoxy terminal seal and are compatible with all in.bottom-washin. PCB Cleaning methods.

SPDT Contact Form, Snap-Acting Momentary Pushbutton Switches
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.

8X25 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.

8X21 Models. Contact Rating:
1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.

8X6 Models. Contact Rating:
6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Panel Cut Out: 0.500 × 0.600".
All models have epoxy terminal seal and are compatible with all in.bottom-washin. PCB Cleaning methods.

Supplier's Site
Switches - Pushbutton Switches - 8225J81ZBE22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8225J81ZBE22
Switches - Pushbutton Switches 8225J81ZBE22
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4028-ND 8225J81ZBE22 70128394 8225J81ZBE22
Product Name Pushbutton Switches Pushbutton Switches Switch, PNL-MNT, Pushbutton, DPDT, ON-MOM., Snap Action MOM /CAP AND BEZEL Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Pin Solder Terminals Solder Terminals
Operating Temp -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838276 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329328-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details