C&K Components Pushbutton Switches 8121SDAGE

Description
Pushbutton Switches 1A 120VAC 28VDC ON(ON) SPDT PCB
Datasheet
Description
Pushbutton Switches 1A 120VAC 28VDC ON(ON) SPDT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
8121SDAGE
Pushbutton Switches 8121SDAGE
Pushbutton Switches 1A 120VAC 28VDC ON(ON) SPDT PCB

Pushbutton Switches 1A 120VAC 28VDC ON(ON) SPDT PCB

Buy Now Datasheet
Switches - Pushbutton Switches - 8121SDAGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8121SDAGE
Switches - Pushbutton Switches 8121SDAGE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8121SDAGE 8121SDAGE
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Pin
Max Current Rating 1 amps 1 amps
Max AC Voltage Rating 125 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers