C&K Components Pushbutton Switches 8121MD9AGE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11322-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11322-ND
Pushbutton Switches CKN11322-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 8121MD9AGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8121MD9AGE
Switches - Pushbutton Switches 8121MD9AGE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site
Pushbutton C&k Components - 37AH7793 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH7793
Pushbutton C&k Components 37AH7793
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8121MD9AGE
Pushbutton Switches 8121MD9AGE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11322-ND 8121MD9AGE 37AH7793 8121MD9AGE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins
Max Current Rating 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758244 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Micro switches - M 610 - M 610-11-20-1D-I -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details