Manufacturer: C&K Components
Win Source Part Number: 844534-8168SHCQE2
Series: 8060
Operating Temperature Range: -30°C ~ 65°C
Features: Pushbutton Switch SPDT Standard Panel Mount, Rear
Package: Tray
Mounting: Panel Mount, Rear
Family Name: 8168SH
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9035
Other Part Number: *8168SHCQE2, 8168SHCQE2-ND, CKN10189
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 6A 120V
Pushbutton Switches SPDT ON-MOM PCB BLK
SWITCH PUSHBUTTON SPDT 6A 120V
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 844534-8168SHCQE2 | CKN10189-ND | 8168SHCQE2 | 37AH8121 | 8168SHCQE2 | 8168SHCQE2 |
| Product Name | Pushbutton Switches - 8168SHCQE2 | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | PC Pin | Solder Pin | |||
| Max Current Rating | 6 amps | 6 amps | 6 amps |