C&K Components Pushbutton Switches 8125J83ZBE22

Description
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1603-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1603-ND
Pushbutton Switches CKN1603-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Switches - Pushbutton Switches - 1376074-8125J83ZBE22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376074-8125J83ZBE22
Switches - Pushbutton Switches 1376074-8125J83ZBE22
Win Source Part Number: 1376074-8125J83ZBE22 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 75°C Fake Threat In the Open Market: 48 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: 8020 Package: Tray Product Status: Active Features: Tactile Feedback Base Product Number: 8125J83 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Square, Button, Flush Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 60,000 Cycles

Win Source Part Number: 1376074-8125J83ZBE22
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 48 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8020
Package: Tray
Product Status: Active
Features: Tactile Feedback
Base Product Number: 8125J83
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Square, Button, Flush
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
8125J83ZBE22
Pushbutton Switches 8125J83ZBE22
Pushbutton Switches Pushbutton SPDT BLK

Pushbutton Switches Pushbutton SPDT BLK

Buy Now Datasheet
Pb Sw, Spdt, 0.4Va, 20V, Panel, Black; Product Range C&k Components - 37AH7899 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Panel, Black; Product Range C&k Components
37AH7899
Pb Sw, Spdt, 0.4Va, 20V, Panel, Black; Product Range C&k Components 37AH7899
PB SW, SPDT, 0.4VA, 20V, PANEL, BLACK; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, PANEL, BLACK; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - 8125J83ZBE22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125J83ZBE22
Switches - Pushbutton Switches 8125J83ZBE22
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
SWITCH PUSH SPDT 0.4VA 20V - 174-8125J83ZBE22 - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPDT 0.4VA 20V
174-8125J83ZBE22
SWITCH PUSH SPDT 0.4VA 20V 174-8125J83ZBE22
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1603-ND 1376074-8125J83ZBE22 8125J83ZBE22 37AH7899 8125J83ZBE22 174-8125J83ZBE22
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 0.4Va, 20V, Panel, Black; Product Range C&k Components Switches - Pushbutton Switches SWITCH PUSH SPDT 0.4VA 20V
Actuator Specifications Flush Pushbutton; Square, Button, Flush Flush Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Lug Solder Terminals Solder Terminals; Solder Lug
Operating Temp -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C) -22 F (-30 C)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Emergency Stop Push Buttons - 102714 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton - 913524 - Radwell International
Allen-Bradley / Rockwell Automation
View Details