C&K Components Pushbutton Switches 8121SD9AV2GE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4015-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4015-ND
Pushbutton Switches CKN4015-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Pushbutton Switches - 8121SD9AV2GE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8121SD9AV2GE
Switches - Pushbutton Switches 8121SD9AV2GE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8121SD9AV2GE
Pushbutton Switches 8121SD9AV2GE
Pushbutton Switches ON-(ON) SPDT R/A PCB

Pushbutton Switches ON-(ON) SPDT R/A PCB

Buy Now Datasheet
Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components - 37AH7830 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components
37AH7830
Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components 37AH7830
PB SW, SPDT, 1A, 120VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:120VRoHS Compliant: Yes

PB SW, SPDT, 1A, 120VAC, THT, WHITE; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:120VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4015-ND 8121SD9AV2GE 8121SD9AV2GE 37AH7830
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 1A, 120Vac, Tht, White; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Hardware - AT3010C24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Emergency Stop Push Buttons - 102463 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Push Button Switches - 1-2364570-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details