C&K Components Pushbutton Switches 8125SD9AV2BE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4030-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4030-ND
Pushbutton Switches CKN4030-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233386-8125SD9AV2BE
Switches - Pushbutton Switches 1233386-8125SD9AV2BE
Win Source Part Number: 1233386-8125SD9AV2BE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Tray Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *8125SD9AV2BE,2266-8 125SD9AV2BE,CKN4030 Base Product Number: 8125SD

Win Source Part Number: 1233386-8125SD9AV2BE
Category: Switches>Pushbutton Switches
Series: 8020
Type: Standard
Termination Style: PC Pin
Features: Tactile Feedback
Package: Tray
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 40
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *8125SD9AV2BE,2266-8125SD9AV2BE,CKN4030
Base Product Number: 8125SD

Buy Now Datasheet
Push Button Switches - 2570600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2570600
Push Button Switches 2570600
Pushbutton Switch SPDT 0.4VA 20V Vertica

Pushbutton Switch SPDT 0.4VA 20V Vertica

Supplier's Site
Push Button Switches - 2570601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2570601
Push Button Switches 2570601
Pushbutton Switch SPDT 0.4VA 20V Vertica

Pushbutton Switch SPDT 0.4VA 20V Vertica

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8125SD9AV2BE
Pushbutton Switches 8125SD9AV2BE
Pushbutton Switches ON-MOM SPDT R/A PCB

Pushbutton Switches ON-MOM SPDT R/A PCB

Buy Now Datasheet
Pb Switch, Spdt, 20V, Thd; Switch Operation C&k Components - 79X5968 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 20V, Thd; Switch Operation C&k Components
79X5968
Pb Switch, Spdt, 20V, Thd; Switch Operation C&k Components 79X5968
PB SWITCH, SPDT, 20V, THD; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPDT, 20V, THD; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:8020 Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components - 37AH7945 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components
37AH7945
Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components 37AH7945
PB SW, SPDT, 0.4VA, 20V, THT, WHITE; Product Range:8020 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, THT, WHITE; Product Range:8020 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - 8125SD9AV2BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8125SD9AV2BE
Switches - Pushbutton Switches 8125SD9AV2BE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
SWITCH PUSH SPDT 0.4VA 20V - 174-8125SD9AV2BE - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPDT 0.4VA 20V
174-8125SD9AV2BE
SWITCH PUSH SPDT 0.4VA 20V 174-8125SD9AV2BE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4030-ND 1233386-8125SD9AV2BE 2570600 8125SD9AV2BE 79X5968 37AH7945 8125SD9AV2BE 174-8125SD9AV2BE
Product Name Pushbutton Switches Switches - Pushbutton Switches Push Button Switches Pushbutton Switches Pb Switch, Spdt, 20V, Thd; Switch Operation C&k Components Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components Switches - Pushbutton Switches SWITCH PUSH SPDT 0.4VA 20V
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On) On-(On) Momentary Contact Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin PC Pin PC Pin
Operating Temp -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C) -22 F (-30 C)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Emergency Stop Push Buttons - 102460 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details