Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switches Switch Pb Spdt Vert Rt Ang Pcb
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10871-ND | 8121MD9AV2GE | 8121MD9AV2GE | 37AH7794 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 1 amps | 1 amps | 1 amps |