Shenzhen Shengyu Electronics Technology Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
2P SPST OFF-(ON) - IP65
2P SPST OFF-ON - IP65
3P SPST OFF-ON LED - IP65 DC
4P DPST OFF-(ON) - IP65
4P DPST OFF-ON - IP65
4P SPST OFF-(ON) LED - IP65 DC
4P SPST OFF-ON LED - IP65 DC
ANTI VANDAL DPDT ON-(ON) - IP67
ANTI VANDAL SPDT ON-(ON) - IP67
COMPACT PUSH BUTTON-NO SOLDER
DPDT, THROUGH HOLE, 3.3 MM PUSH,
HEAVY DUTY PUSH-PULL OFF-ON
HEAVY DUTY-NO LARGE ACTUATOR
PB SWITCH 15VDC 1A 2 CHANGEOVER
PUSHBUTTON
SCRW MOUNT SPST OFF-(ON) IP65
SCRW MOUNT SPST OFF-ON IP65
SPDT, THROUGH HOLE, 0 MM PUSH, O
SPDT, THROUGH HOLE, 5.4 MM PUSH,
SPST, THROUGH HOLE, 5.4 MM PUSH,
SWITCH PB DPST 3A 30V
SWITCH PB DPST-NO/NC 500MA 125V
SWITCH PB SPDT 8A 125V
SWITCH PUSH 4PDT 0.1A 30V
SWITCH PUSH 4PDT 0.2A 30V
SWITCH PUSH 6PDT 0.1A 30V
SWITCH PUSH BUTTON
SWITCH PUSH DPDT 0.1A 30V
SWITCH PUSH DPDT 0.2A 30V
SWITCH PUSH DPDT 0.4VA 28V
SWITCH PUSH DPST 5A 250V
SWITCH PUSH DPST-NO 0.4VA 20V
SWITCH PUSH DPST-NO 15A 250V
SWITCH PUSH DPST-NO 16A 125V
SWITCH PUSH SPDT 0.01A 5V
SWITCH PUSH SPDT 0.2A 30V
SWITCH PUSH SPDT 0.4VA 20V
SWITCH PUSH SPDT 0.4VA 28V
SWITCH PUSH SPDT 2.2A 14.5V
SWITCH PUSH SPST 15A 250V
SWITCH PUSH SPST 20A 125V
SWITCH PUSH SPST-NC 0.3A 125V
SWITCH PUSH SPST-NC 3A 125V
SWITCH PUSH SPST-NC 500MA 125V
SWITCH PUSH SPST-NO 0.01A 12V
SWITCH PUSH SPST-NO 0.05A 100V
SWITCH PUSH SPST-NO 0.1A 100V
SWITCH PUSH SPST-NO 0.3A 125V
SWITCH PUSH SPST-NO 0.4VA 28V
SWITCH PUSH SPST-NO 15A 250V
SWITCH PUSH SPST-NO 16A 125V
SWITCH PUSH SPST-NO 1A 125V
SWITCH PUSH SPST-NO 30MA 28V
SWITCH PUSH SPST-NO 3A 125V
SWITCH PUSH SPST-NO 500MA 125V
SWITCH PUSH SPST-NO 6A 125V
SWITCH PUSHBUTTON 3PDT 6A 125V
SWITCH PUSHBUTTON 4PDT 6A 125V
SWITCH PUSHBUTTON DPDT 0.1A 30V
SWITCH PUSHBUTTON DPDT 1A 125V
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH PUSHBUTTON DPDT 6A 125V
SWITCH PUSHBUTTON DPDT 6A 250V
SWITCH PUSHBUTTON DPDT 7A 125V
SWITCH PUSHBUTTON DPST 15A 250V
SWITCH PUSHBUTTON DPST 16A 125V
SWITCH PUSHBUTTON DPST 6A 250V
SWITCH PUSHBUTTON DPST 7A 125V
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH PUSHBUTTON SPDT 5A 28V
SWITCH PUSHBUTTON SPDT 5A 32V
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH PUSHBUTTON SPST 5A 125V
SWITCH PUSHBUTTON SPST-NC 100MA
SWITCH PUSHBUTTON SPST-NC 5A 32V
SWITCH PUSHBUTTON SPST-NO 100MA
SWITCH PUSHBUTTON SPST-NO 5A 32V

<< Prev Next >>