Shenzhen Shengyu Electronics Technology Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
22MM ILLUMINATED PUSH BUTTON KIT
BIOMETRIC SWITCH 24 VDC PNP OUTP
BISTABLE BIOMETRIC SWITCH 24 VDC
COMPLETE BODY/CONTACT ASSEMBLY A
COMPLETE ILLUMINATED PUSH BUTTON
COMPLETE PUSH BUTTON, HARMONY XB
DPDT ON-(ON) ROUND PANEL SEAL BL
ENABLING SWITCH 2NO 1NC
HARMONY XB5, ANTIMICROBIAL ILLUM
HARMONY XB5, ANTIMICROBIAL PUSH
HARMONY XB5, ILLUMINATED DOUBLE-
HARMONY XB5, ILLUMINATED PUSH BU
HARMONY XB5, LIGHT BLOCK WITH BO
HARMONY XB5, PUSH BUTTON, PLASTI
ILLUMINATED MONOLITHIC PUSH BUTT
ILLUMINATED PUSH BUTTON, HARMONY
IPB SPG RET, ROUND, GREEN, 24V,
IPB SPRING RET, SQUARE, YELLOW,
NON-ILLUM CLEAR BOOT-YELLOW EXTE
PANEL SEALED PUSHBUTTON
PENDANT STATION ANALOG CONTACT B
PUSHBUTTON 240VAC 1.5AMP XB6 +OP
SHORT BODY PUSHBUTTON/ILLUMINAT E
SHORT BODY PUSHBUTTON
STD SIZE PUSHBUTTON/ILLUMINAT ED/
SWITCH PB INCAND LED
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH PUSHBUTTON SPDT 3A 125V
WIRELESS AND BATTERY LESS HANDY
ZB4R TRANSMITTER COMPLETE, BLUE
ZB4R TRANSMITTER COMPLETE, YELLO
ZB4R XMTR COMPLETE, GREEN CAP I

<< Prev