MINIATURE SNAP ACTION SWITCH, SP
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 2449-VM3CQF1801L00-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 248 F (-40 to 120 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 16 amps |