CIT Relay & Switch Snap Action, Limit Switches VM3SAGF1802L04

Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SAGF1802L04-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SAGF1802L04-ND
Snap Action, Limit Switches 2449-VM3SAGF1802L04-ND
IP67 SNAP ACTION SWITCH, SPST N.

IP67 SNAP ACTION SWITCH, SPST N.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SAGF1802L04-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details