Miniature Basic Switch
with Low Operating Force
and High Contact
Reliability
SWITCH SNAP ACT SPDT 100MA 125V
MICROSW, SPDT, 0.1A, 30VDC, SOLDER LUG ROHS COMPLIANT: YES
Basic / Snap Action Switches MINIATURE BASIC SWITCH
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | VX-01-1A2 | VX-01-1A2-ND | 74AH5251 | VX-01-1A2 |
| Product Name | VX Miniature Basic Switch | Snap Action, Limit Switches | Microsw, Spdt, 0.1A, 30Vdc, Solder Lug Rohs Compliant Omron | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Common Size | Standard | |||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |