Honeywell Sensing & IoT Snap Action, Limit Switches VX80-B1

Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-3606-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-3606-ND
Snap Action, Limit Switches 480-3606-ND
SWITCH SNAP ACT DGTL OC 10MA 24V

SWITCH SNAP ACT DGTL OC 10MA 24V

Buy Now Datasheet
Switch, Basic, Solid State, SIMULATED Roller - 70120232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Basic, Solid State, SIMULATED Roller
70120232
Switch, Basic, Solid State, SIMULATED Roller 70120232
15 mA (Typ.), Switches The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An integral magnet molded in the plunger actuates the transducer and produces a digital logic level output. Features Plunger Operated Non-Contact Digital Output Industry Standard Mounting Holes Choice of Actuator Styles Specifications Accepts AMP Connector 512-6170 (Mfr.'s Type 102241-1) Reverse Voltage Protection Transistor State: Normally Off Operating Temperature: –40° to +158°F

15 mA (Typ.), Switches
The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An integral magnet molded in the plunger actuates the transducer and produces a digital logic level output.
Features

  • Plunger Operated Non-Contact Digital Output
  • Industry Standard Mounting Holes
  • Choice of Actuator Styles
    Specifications
  • Accepts AMP Connector 512-6170 (Mfr.'s Type 102241-1)
  • Reverse Voltage Protection
  • Transistor State: Normally Off
  • Operating Temperature: –40° to +158°F
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number 480-3606-ND 70120232
Product Name Snap Action, Limit Switches Switch, Basic, Solid State, SIMULATED Roller
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Standards and Certifications RoHS UL List; CSA Mark
Operating Temp -40 to 158 F (-40 to 70 C) 32 to 158 F (0 to 70 C)
Maximum Current 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1130600 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details