CIT Relay & Switch Snap Action, Limit Switches VM3SCQF1802L04

Description
IP67 SNAP ACTION SWITCH, SPDT, S
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPDT, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SCQF1802L04-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SCQF1802L04-ND
Snap Action, Limit Switches 2449-VM3SCQF1802L04-ND
IP67 SNAP ACTION SWITCH, SPDT, S

IP67 SNAP ACTION SWITCH, SPDT, S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SCQF1802L04-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3313-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-SC03M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details