| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | Z3378-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Operating Temp | 14 to 176 F (-10 to 80 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |