E-Switch, Inc. Snap Action Switches WS10850100F130SA

Description
SNAP ACTION, 100mA, SPDT, On-On, Solder, IP67
Request a Quote Datasheet
Description
SNAP ACTION, 100mA, SPDT, On-On, Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS10850100F130SA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS10850100F130SA
Snap Action Switches 1400-WS10850100F130SA
SNAP ACTION, 100mA, SPDT, On-On, Solder, IP67

SNAP ACTION, 100mA, SPDT, On-On, Solder, IP67

Supplier's Site Datasheet
Snap Action, Limit Switches - 141-WS10850100F130SA-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
141-WS10850100F130SA-ND
Snap Action, Limit Switches 141-WS10850100F130SA-ND
SNAP ACTION SWITCH SPDT ON-(ON)

SNAP ACTION SWITCH SPDT ON-(ON)

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 250Vac, 130Gf; Microswitch Type E-Switch - 30AK5233 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 250Vac, 130Gf; Microswitch Type E-Switch
30AK5233
Microswitch, Spdt, 0.1A, 250Vac, 130Gf; Microswitch Type E-Switch 30AK5233
MICROSWITCH, SPDT, 0.1A, 250VAC, 130GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:48V RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 250VAC, 130GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:48V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-WS10850100F130SA 141-WS10850100F130SA-ND 30AK5233
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Spdt, 0.1A, 250Vac, 130Gf; Microswitch Type E-Switch
Features Dustproof; Weather Resistant or Waterproof Dustproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Terminal Type Solder Solder Solder; Solder Lug
Actuator Style Round (Pin Plunger)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 8046256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1152504 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details