Miniature Basic Switch
with Low Operating Force
and High Contact
Reliability
SWITCH SNAP SPST-NO 100MA 125V
Basic / Snap Action Switches MINIATURE
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | VX-01-3A2 | Z5178-ND | VX-01-3A2 |
| Product Name | VX Miniature Basic Switch | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | |
| Common Size | Standard | ||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) |