CIT Relay & Switch Snap Action, Limit Switches VM3SAGF1803L00

Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SAGF1803L00-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SAGF1803L00-ND
Snap Action, Limit Switches 2449-VM3SAGF1803L00-ND
IP67 SNAP ACTION SWITCH, SPST N.

IP67 SNAP ACTION SWITCH, SPST N.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SAGF1803L00-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - SW1257-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-SAJ13XXHL0N88SNCPTQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers