OMRON Automation and Safety Snap Action, Limit Switches WLNJ55LDN

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z12127-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z12127-ND
Snap Action, Limit Switches Z12127-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number Z12127-ND
Product Name Snap Action, Limit Switches
Actuator Style Spring, Coil
Features Dustproof
Operating Temp 14 to 176 F (-10 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 6 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-01L30-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details