E-Switch, Inc. Snap Action, Limit Switches WS0850100F070SA

Description
SWITCH SNAP ACTION SPDT 1A 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG5482-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5482-ND
Snap Action, Limit Switches EG5482-ND
SWITCH SNAP ACTION SPDT 1A 24V

SWITCH SNAP ACTION SPDT 1A 24V

Buy Now Datasheet
Snap Action Switches - 1400-WS0850100F070SA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS0850100F070SA
Snap Action Switches 1400-WS0850100F070SA
SNAP ACTION, 1A, SPDT, On-(Off), Solder, IP67

SNAP ACTION, 1A, SPDT, On-(Off), Solder, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
WS0850100F070SA
Basic / Snap Action Switches WS0850100F070SA
Basic / Snap Action Switches 1A 24VDC SPDT Plngr 70gF Sldr IP67

Basic / Snap Action Switches 1A 24VDC SPDT Plngr 70gF Sldr IP67

Buy Now Datasheet
Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch - 11AC0360 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch
11AC0360
Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch 11AC0360
MICROSWITCH, PLUNGER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:24V; Product Range:WS Series RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:24V; Product Range:WS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG5482-ND 1400-WS0850100F070SA WS0850100F070SA 11AC0360
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Features Dustproof Dustproof; Weather Resistant or Waterproof
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435260-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details