E-Switch, Inc. Snap Action Switches WS0850102F070PA

Description
SNAP ACTION, 1A, SPDT, On-(Off), PC Pin, IP67
Request a Quote Datasheet
Description
SNAP ACTION, 1A, SPDT, On-(Off), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS0850102F070PA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS0850102F070PA
Snap Action Switches 1400-WS0850102F070PA
SNAP ACTION, 1A, SPDT, On-(Off), PC Pin, IP67

SNAP ACTION, 1A, SPDT, On-(Off), PC Pin, IP67

Supplier's Site Datasheet
Snap Action, Limit Switches - 141-WS0850102F070PA-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
141-WS0850102F070PA-ND
Snap Action, Limit Switches 141-WS0850102F070PA-ND
SEALED SNAP ACTION

SEALED SNAP ACTION

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Snap Action Switches Snap Action Switches
Product Number 1400-WS0850102F070PA 141-WS0850102F070PA-ND
Product Name Snap Action Switches Snap Action, Limit Switches
Features Dustproof; Weather Resistant or Waterproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 0.1000 to 1 amps
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
D2D Power/Door Switch - D2D-1100 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1149306 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details