Honeywell Sensing & IoT Snap Action, Limit Switches VX10-A3

Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-3602-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-3602-ND
Snap Action, Limit Switches 480-3602-ND
SWITCH SNAP ACT DGTL OC 10MA 24V

SWITCH SNAP ACT DGTL OC 10MA 24V

Buy Now Datasheet
Snap Action Basic Switch, Spst-No, 15Ma, 24Vdc; Microswitch Type Honeywell - 10M8453 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Basic Switch, Spst-No, 15Ma, 24Vdc; Microswitch Type Honeywell
10M8453
Snap Action Basic Switch, Spst-No, 15Ma, 24Vdc; Microswitch Type Honeywell 10M8453
SNAP ACTION BASIC SWITCH, SPST-NO, 15mA, 24VDC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPST-N O; Switch Terminals:Connector; Contact Current Max:15mA; Contact Voltage DC Nom:24VDC RoHS Compliant: Yes

SNAP ACTION BASIC SWITCH, SPST-NO, 15mA, 24VDC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPST-NO; Switch Terminals:Connector; Contact Current Max:15mA; Contact Voltage DC Nom:24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 480-3602-ND 10M8453
Product Name Snap Action, Limit Switches Snap Action Basic Switch, Spst-No, 15Ma, 24Vdc; Microswitch Type Honeywell
Actuator Style Lever Style
Standards and Certifications RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Current 0.0100 amps 0.0150 amps
Actuating Force 0.1058 oz (0.0294 N)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02L - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details