E-Switch, Inc. Snap Action Switches WS20850100F183S1A

Description
SNAP ACTION, 2A, SPDT, On-On, Solder, IP67
Request a Quote Datasheet
Description
SNAP ACTION, 2A, SPDT, On-On, Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS20850100F183S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS20850100F183S1A
Snap Action Switches 1400-WS20850100F183S1A
SNAP ACTION, 2A, SPDT, On-On, Solder, IP67

SNAP ACTION, 2A, SPDT, On-On, Solder, IP67

Supplier's Site Datasheet
Snap Action, Limit Switches - 141-WS20850100F183S1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
141-WS20850100F183S1A-ND
Snap Action, Limit Switches 141-WS20850100F183S1A-ND
SNAP ACTION SWITCH SPDT ON-(ON)

SNAP ACTION SWITCH SPDT ON-(ON)

Buy Now Datasheet
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch - 30AK5239 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch
30AK5239
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch 30AK5239
MICROSWITCH, SPDT, 2A, 250VAC, 183GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, 2A, 250VAC, 183GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-WS20850100F183S1A 141-WS20850100F183S1A-ND 30AK5239
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch
Features Dustproof; Weather Resistant or Waterproof Dustproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Terminal Type Solder Solder Solder; Solder Lug
Actuator Style Round (Pin Plunger)
Unlock Full Specs
to access all available technical data

Similar Products

B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL2-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers