SNAP ACTION, 1A, SPDT, On-(Off), PC Pin
SWITCH SNAP ACTION SPDT 1A 24V
Basic / Snap Action Switches 1A 24VDC SPDT Plngr 70gF PCB IP67
MICROSWITCH, PLUNGER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:1A; Contact Voltage DC Nom:24V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-WS0850100F070PA | EG5481-ND | WS0850100F070PA | 11AC0359 |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 1 amps | 1 amps | 1 amps | 1 amps |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | ||
| Features | Dustproof |