E-Switch, Inc. Snap Action Switches WS20850100F183P1A

Description
SNAP ACTION, 2A, SPDT, On-On, PC Pin, IP67
Request a Quote Datasheet
Description
SNAP ACTION, 2A, SPDT, On-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS20850100F183P1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS20850100F183P1A
Snap Action Switches 1400-WS20850100F183P1A
SNAP ACTION, 2A, SPDT, On-On, PC Pin, IP67

SNAP ACTION, 2A, SPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Snap Action, Limit Switches - 141-WS20850100F183P1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
141-WS20850100F183P1A-ND
Snap Action, Limit Switches 141-WS20850100F183P1A-ND
SNAP ACTION SWITCH SPDT ON-(ON)

SNAP ACTION SWITCH SPDT ON-(ON)

Buy Now Datasheet
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch - 30AK5238 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch
30AK5238
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch 30AK5238
MICROSWITCH, SPDT, 2A, 250VAC, 183GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:WS2 Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 2A, 250VAC, 183GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:WS2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-WS20850100F183P1A 141-WS20850100F183P1A-ND 30AK5238
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch
Features Dustproof; Weather Resistant or Waterproof Dustproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Actuator Style Round (Pin Plunger)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
8 suppliers
Snap Action Switches - 1-2439028-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details