MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
SWITCH SNAP ACTION SPDT 5A 125V
MICROSWITCH, SPDT, PIN PLUNGER, 5A/277V ROHS COMPLIANT: YES
Basic / Snap Action Switches SPDT 5A at 250Vac MINI BASIC SWITCH
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V7-7A19D8 | V7-7A19D8 | 480-5294-ND | 74AH1448 | V7-7A19D8 |
| Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Pin Plunger Actuator, 0,23 N [8.0 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termina | Snap Action Switches | Snap Action, Limit Switches | Microswitch, Spdt, Pin Plunger, 5A/277V Rohs Compliant Honeywell | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | ||
| Base Material | Thermoplastic / Plastic | ||||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 180 F (-40 to 82 C) | -40 to 185 F (-40 to 85 C) | -40 to 180 F (-40 to 82 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |