CIT Relay & Switch Snap Action, Limit Switches VM3SCQF3002L00

Description
IP67 SNAP ACTION SWITCH, SPDT, S
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPDT, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SCQF3002L00-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SCQF3002L00-ND
Snap Action, Limit Switches 2449-VM3SCQF3002L00-ND
IP67 SNAP ACTION SWITCH, SPDT, S

IP67 SNAP ACTION SWITCH, SPDT, S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SCQF3002L00-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action, Limit Switches - Z13001-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details