Crouzet Snap Action, Limit Switches X0229209

Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-X0229209-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-X0229209-ND
Snap Action, Limit Switches 966-X0229209-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet
Microswitch, Flat, Spdt,6A,250V; Microswitch Type Crouzet - 73H5396 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Flat, Spdt,6A,250V; Microswitch Type Crouzet
73H5396
Microswitch, Flat, Spdt,6A,250V; Microswitch Type Crouzet 73H5396
MICROSWITCH, FLAT, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, FLAT, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-X0229209-ND 73H5396
Product Name Snap Action, Limit Switches Microswitch, Flat, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326109 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action Switches - 2-2439028-4 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details