CIT Relay & Switch Snap Action, Limit Switches VM3SCGF3003L06

Description
IP67 SNAP ACTION SWITCH, SPDT, G
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPDT, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SCGF3003L06-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SCGF3003L06-ND
Snap Action, Limit Switches 2449-VM3SCGF3003L06-ND
IP67 SNAP ACTION SWITCH, SPDT, G

IP67 SNAP ACTION SWITCH, SPDT, G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SCGF3003L06-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326076 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details