CIT Relay & Switch Snap Action, Limit Switches VM3AQF1102L03

Description
MINIATURE SNAP ACTION SWITCH, SP
Request a Quote Datasheet
Description
MINIATURE SNAP ACTION SWITCH, SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3AQF1102L03-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3AQF1102L03-ND
Snap Action, Limit Switches 2449-VM3AQF1102L03-ND
MINIATURE SNAP ACTION SWITCH, SP

MINIATURE SNAP ACTION SWITCH, SP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3AQF1102L03-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ101XPP0N74SDTPTQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Micro Switches - 2326165 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details