IP67 SNAP ACTION SWITCH, SPST N.
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 2449-VM3SBGF3003L06-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style; Roller Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 248 F (-40 to 120 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |