SNAP ACTION, 1A, SPDT, On-(Off), Solder, IP67
SWITCH SNAP ACTION SPDT 1A 24V
Basic / Snap Action Switches 1A 24VDC SPDT Lvr 70gF Sldr IP67
MICROSWITCH, LEVER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:24V; Product Range:WS Series RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-WS0850101F050SA | EG5479-ND | WS0850101F050SA | 11AC0363 |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 1A, 24Vdc; Microswitch Type E-Switch |
| Features | Dustproof; Weather Resistant or Waterproof | Dustproof | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 1 amps | 1 amps | 1 amps | 1 amps |
| Terminal Type | Solder | Solder | Solder; Solder | |
| Actuator Style | Lever Style | Lever | Lever Style |