Miniature Basic Switch
with Low Operating Force
and High Contact
Reliability
SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches Sim. Roller Lever Solder/#187 comm 30g
Miniature Snap Action Switch — 5 A, 0.1 A
| Aratas America LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | VX-54-1A3 | SW998-ND | 6867008 | 6867008P | VX-54-1A3 | 70175775 |
| Product Name | VX Miniature Basic Switch | Snap Action, Limit Switches | Micro Switches | Micro Switches | Basic / Snap Action Switches | SWITCH,MINIATURE,SNAP ACTION,5A,SIMULATED ROLLER LEVER,SOLDER TERMINAL |
| Actuator Style | Lever Style | Lever Style; Roller Style | Lever Style; Roller Style; Simulated roller lever | Lever Style; Roller Style; Simulated Roller Lever | Simulated Roller Lever | Lever Style; Roller Style |
| Common Size | Standard | Miniature | ||||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps | 5 amps |