CIT Relay & Switch Snap Action, Limit Switches VM3SAGF3003L06

Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SAGF3003L06-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SAGF3003L06-ND
Snap Action, Limit Switches 2449-VM3SAGF3003L06-ND
IP67 SNAP ACTION SWITCH, SPST N.

IP67 SNAP ACTION SWITCH, SPST N.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SAGF3003L06-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326099 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-1478605-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details