CIT Relay & Switch Snap Action, Limit Switches VM3CQF1102L07

Description
MINIATURE SNAP ACTION SWITCH, SP
Request a Quote Datasheet
Description
MINIATURE SNAP ACTION SWITCH, SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3CQF1102L07-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3CQF1102L07-ND
Snap Action, Limit Switches 2449-VM3CQF1102L07-ND
MINIATURE SNAP ACTION SWITCH, SP

MINIATURE SNAP ACTION SWITCH, SP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3CQF1102L07-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - 2351465-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details