CIT Relay & Switch Snap Action, Limit Switches VM3SAGF3003L00

Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SAGF3003L00-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SAGF3003L00-ND
Snap Action, Limit Switches 2449-VM3SAGF3003L00-ND
IP67 SNAP ACTION SWITCH, SPST N.

IP67 SNAP ACTION SWITCH, SPST N.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SAGF3003L00-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Snap Action Switches - K2015746 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details