CIT Relay & Switch Snap Action, Limit Switches VM3SCQF3003L04

Description
IP67 SNAP ACTION SWITCH, SPDT, S
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPDT, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SCQF3003L04-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SCQF3003L04-ND
Snap Action, Limit Switches 2449-VM3SCQF3003L04-ND
IP67 SNAP ACTION SWITCH, SPDT, S

IP67 SNAP ACTION SWITCH, SPDT, S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SCQF3003L04-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1153226 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details