MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
SWITCH SNAP ACT SPST-NC 15A 125V
MICROSWITCH, SPST-NC, LEVER, 15.1A/277V ROHS COMPLIANT: YES
Basic / Snap Action Switches V-BASIC SW SPNO 15A 250VAC STR LEV ACTR
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V7-6C37E9-036 | 480-5293-ND | V7-6C37E9-036 | 74AH1447 | V7-6C37E9-036 |
| Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Closed Circuitry, 15 A at 250 Vac, Straight Lever Actuator, 1,67 N [6 oz] Maximum Operating Force, Silver Contacts, Quick Connect Te | Snap Action, Limit Switches | Snap Action Switches | Microswitch, Spst-Nc, Lever, 15.1A/277V Rohs Compliant Honeywell | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever Style | Lever | |
| Base Material | Thermoplastic / Plastic | ||||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 180 F (-40 to 82 C) | -40 to 185 F (-40 to 85 C) | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |