CIT Relay & Switch Snap Action, Limit Switches VM3SBQF1802L03

Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet
Description
IP67 SNAP ACTION SWITCH, SPST N.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-VM3SBQF1802L03-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-VM3SBQF1802L03-ND
Snap Action, Limit Switches 2449-VM3SBQF1802L03-ND
IP67 SNAP ACTION SWITCH, SPST N.

IP67 SNAP ACTION SWITCH, SPST N.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-VM3SBQF1802L03-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351449-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers